Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 350mA SC-74A, SOT-753
0.75A SWITCHING REGULATOR, 1300kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM3670MF-1.6 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 1300kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.75A, 1300kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3670MF-1.6 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 350mA SC-74A, SOT-753
IC REG BUCK 1.6V 350MA SOT23-5
IC REG BUCK 1.6V 350MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MF-1.6TR-ND | 739-LM3670MF-1.6 | LM3670MF-1.6 | LM3670MF-1.6 | LM3670MF-1.6 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.75A 1300kHz SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 to ? volts | 1.6 volts |