The LM3488MM/NOPB is a high-efficiency low-side N-FET controller for boost, SEPIC, and flyback DC-DC converters, housed in an 8-lead VSSOP package measuring 3mm × 4.9mm. It operates from a 2.97V to 40V supply voltage, supports adjustable switching frequencies between 100kHz and 1MHz, and includes current-mode control, thermal shutdown, undervoltage lockout with hysteresis, and a 5µA shutdown current. The device features an integrated 1A peak current push-pull driver, internal soft start, and a 1.26V reference for feedback regulation. It is rated for operation from -40°C to 125°C and complies with RoHS standards.
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019149-LM3488MM/NOPB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.97 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Communications & Networking
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
LM3488MM/NOPB, DC-DC Controllers
LM3488MM/NOPB, DC-DC Controllers
LM3488MM/NOPB, DC-DC Controllers
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
Switching Controllers HI EFF LOW-SIDE N CH CONTROLLER
IC REG CTRLR MULT TOP 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3488MM/NOPB | 019149-LM3488MM/NOPB | LM3488MM/NOPBCT-ND | 1977262 | 1977262P | LM3488MM/NOPB | LM3488MM/NOPB | LM3488MM/NOPB | LM3488MM/NOPB | LM3488MM/NOPB |
| Product Name | LM3488 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3488MM/NOPB | DC DC Switching Controllers | Voltage Controllers | Voltage Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback, SEPIC | Boost | Buck; Boost | ||||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; Vssop | SSOP; Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | |||||||
| Output Voltage | 1.26 to ? volts | |||||||||
| IOUT | 1 amps |