Texas Instruments LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 LM3674MF-1.2/NOPB

Description
2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85
Request a Quote Datasheet
Description
2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 - LM3674MF-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5
LM3674MF-1.2/NOPB
LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 LM3674MF-1.2/NOPB
2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85

2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3674MF-1.2/NOPB - 1053959-LM3674MF-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3674MF-1.2/NOPB
1053959-LM3674MF-1.2/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3674MF-1.2/NOPB 1053959-LM3674MF-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053959-LM3674MF-1.2 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053959-LM3674MF-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM3674MF-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.2A, 2600kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 1.2A, 2600kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPBDKR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPBCT-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPBTR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3674MF-1.2/NOPB
Switching Voltage Regulators LM3674MF-1.2/NOPB
Switching Voltage Regulators 2MHz 600mA SD DC-DC Cnvtr

Switching Voltage Regulators 2MHz 600mA SD DC-DC Cnvtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPB
Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPB
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPB
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site Datasheet
IC REG BUCK 1.2V 600MA SOT23-5 - 815-LM3674MF-1.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 600MA SOT23-5
815-LM3674MF-1.2/NOPB
IC REG BUCK 1.2V 600MA SOT23-5 815-LM3674MF-1.2/NOPB
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPB
Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPB
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3674MF-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3674MF-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3674MF-1.2/NOPB
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3674MF-1.2/NOPB 1053959-LM3674MF-1.2/NOPB LM3674MF-1.2/NOPB LM3674MF-1.2/NOPBDKR-ND LM3674MF-1.2/NOPB LM3674MF-1.2/NOPB LM3674MF-1.2/NOPB 815-LM3674MF-1.2/NOPB LM3674MF-1.2/NOPB LM3674MF-1.2/NOPB
Product Name LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3674MF-1.2/NOPB Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.2V 600MA SOT23-5 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Enable Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.1 to 3.3 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data