Texas Instruments LM3524D Regulating Pulse Width Modulator LM3524DM

Description
Regulating Pulse Width Modulator 16-SOIC 0 to 80
Request a Quote Datasheet
Description
Regulating Pulse Width Modulator 16-SOIC 0 to 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3524D Regulating Pulse Width Modulator - LM3524DM - Texas Instruments
Dallas, TX, United States
LM3524D Regulating Pulse Width Modulator
LM3524DM
LM3524D Regulating Pulse Width Modulator LM3524DM
Regulating Pulse Width Modulator 16-SOIC 0 to 80

Regulating Pulse Width Modulator 16-SOIC 0 to 80

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DM - 1198977-LM3524DM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DM
1198977-LM3524DM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DM 1198977-LM3524DM
Manufacturer: Texas Instruments Win Source Part Number: 1198977-LM3524DM Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Control Features: Current Limit, Enable, Frequency Control Supply Voltage: 8V ~ 40V Output Configuration: Positive or Negative Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 49% Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Family Part Number: LM3524 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1198977-LM3524DM
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Control Features: Current Limit, Enable, Frequency Control
Supply Voltage: 8V ~ 40V
Output Configuration: Positive or Negative
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 49%
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: LM3524
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)

Buy Now
DC DC Switching Controllers - LM3524DM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM3524DM-ND
DC DC Switching Controllers LM3524DM-ND
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - LM3524DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3524DM
DC DC Switching Controllers LM3524DM
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - LM3524DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3524DM
DC DC Switching Controllers LM3524DM
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM3524DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM3524DM
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM3524DM
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3524DM 1198977-LM3524DM LM3524DM-ND LM3524DM LM3524DM LM3524DM
Product Name LM3524D Regulating Pulse Width Modulator PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DM DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost Buck
Package Type Other; PDIP,SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
IOUT 0.2000 amps
VIN 5 to 40 volts 8 to 40 volts 8 to 40 volts 8 to 40 volts
fsw 550 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143QMHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers