1.15A SWITCHING REGULATOR, 2600kHz SWITCHING FREQ-MAX, PBGA5, 1.05 X 1.38 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO SMD, 5 PIN Product overview: LM3671TLX-1.875 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.15A, 2600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.15A, 2600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671TLX-1.875 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 041097-LM3671TLX-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.875V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM3671TLX-1.875 | 041097-LM3671TLX-1.875 |
| Product Name | SMD 1.15A 2600kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671TLX-1.875 |
| Output Voltage | 1.88 volts | 1.88 volts |
| IOUT | 0.6000 amps | 0.6000 amps |
| VIN | 5.5 volts | 5.5 volts |
| Operating Temperature | -30 C (-22 F) | -40 to 85 C (-40 to 185 F) |
| Configuration / Function | Buck |