Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BCK BST 3.3V 1A 12WSON Product overview: LM3668SDX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3668SDX-3.3/NO
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BCK BST 3.3V 1A 12WSON
IC REG BUCK-BOOST 3.3V 1A 12WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3668SDX-3.3/NOPB-ND | 739-LM3668SDX-3.3/NOPB | LM3668SDX-3.3/NOPB | LM3668SDX-3.3/NOPB | LM3668SDX-3.3/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.3V 1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |