The LM3480IM3X-15 is a linear voltage regulator designed for applications requiring a fixed output voltage of 15V with a maximum output current of 100mA. It operates with an input voltage range of up to 30V and features a typical dropout voltage of 1.2V at full load. The device is packaged in a compact SOT-23-3 form factor, making it suitable for space-constrained designs. It includes protection features such as overcurrent and overtemperature protection, ensuring reliable operation in various conditions. The LM3480IM3X-15 is rated for an operating temperature range of -40°C to 125°C, which allows for use in demanding environments. This part is a viable alternative to traditional LM78Lxx series regulators, offering a smaller footprint and efficient performance.
15V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO3, PLASTIC, SOT-23, SOP-3 Product overview: LM3480IM3X-15 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3X-15 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 092123-LM3480IM3X-15
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 1.2V @ 100mA
Operating Supply Current: 2mA
Control Protection Features: Over Circuit, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG LINEAR 15V 100MA SOT23-3
IC REG LINEAR 15V 100MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM3480IM3X-15 | LM3480IM3X-15TR-ND | 092123-LM3480IM3X-15 | LM3480IM3X-15 | LM3480IM3X-15 |
| Product Name | 15V 1.2V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3X-15 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-236-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| IQ | 0.0020 amps | 0.0020 amps |