Texas Instruments LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671TL-3.3/NOPB

Description
2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Request a Quote Datasheet
Description
2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3671 2MHz, 600mA Step-Down DC-DC Converter - LM3671TL-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter
LM3671TL-3.3/NOPB
LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671TL-3.3/NOPB
2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671TL-3.3/NOPB - 778988-LM3671TL-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671TL-3.3/NOPB
778988-LM3671TL-3.3/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671TL-3.3/NOPB 778988-LM3671TL-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778988-LM3671TL-3.3/ NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-WFBGA, DSBGA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LM3671 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-DSBGA Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): ADP2108ACBZ-1.0-R7; ADP2108ACBZ-1.3-R7; ADP2108ACBZ-1.1-R7; ADP2108ACBZ-1.2-R7; Introduction Date: January 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778988-LM3671TL-3.3/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-WFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LM3671
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-DSBGA
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ADP2108ACBZ-1.0-R7; ADP2108ACBZ-1.3-R7; ADP2108ACBZ-1.1-R7; ADP2108ACBZ-1.2-R7;
Introduction Date: January 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671TL-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671TL-3.3/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671TL-3.3/NOPBCT-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671TL-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671TL-3.3/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671TL-3.3/NOPBTR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671TL-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671TL-3.3/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671TL-3.3/NOPBDKR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671TL-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671TL-3.3/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671TL-3.3/NOPB
IC REG BUCK 3.3V 600MA 5DSBGA

IC REG BUCK 3.3V 600MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671TL-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671TL-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671TL-3.3/NOPB
IC REG BUCK 3.3V 600MA 5DSBGA

IC REG BUCK 3.3V 600MA 5DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3671TL-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671TL-3.3/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671TL-3.3/NOPB
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-WFBGA, DSBGA

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3671TL-3.3/NOPB
Switching Voltage Regulators LM3671TL-3.3/NOPB
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -40 to 85

Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671TL-3.3/NOPB 778988-LM3671TL-3.3/NOPB 296-LM3671TL-3.3/NOPBCT-ND LM3671TL-3.3/NOPB LM3671TL-3.3/NOPB LM3671TL-3.3/NOPB LM3671TL-3.3/NOPB
Product Name LM3671 2MHz, 600mA Step-Down DC-DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671TL-3.3/NOPB Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23,USON Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA
Special Features Enable,Light Load Efficiency Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 2.5 to 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data