The LM3671LCX-1.6/NOPB is a step-down DC-DC converter designed for low voltage applications, capable of delivering up to 600 mA of load current. It operates with an input voltage range of 2.7 V to 5.5 V, making it suitable for powering devices from a single Li-Ion cell battery. The converter features a fixed switching frequency of 2 MHz, which allows for the use of small surface-mount components, requiring only three external components: one inductor and two ceramic capacitors. This device includes automatic mode switching between PWM and PFM to optimize efficiency and battery life, with a typical quiescent current of 16 µA during light load conditions. In shutdown mode, the device consumes only 0.01 µA. The LM3671LCX-1.6/NOPB is AEC Q100-qualified, making it suitable for automotive applications, and it offers both fixed output voltage options and an adjustable version with a range from 1.1 V to 3.3 V. It also incorporates internal synchronous rectification for enhanced efficiency and features such as current overload and thermal shutdown protection.
2MHz, 600mA Step-Down DC-DC Converter 6-USON
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA 6-UFDFN
IC REG BUCK 1.6V 600MA 6USON
IC REG BUCK 1.6V 600MA 6USON
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA 6-UFDFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671LCX-1.6/NOPB | LM3671LCX-1.6/NOPB-ND | LM3671LCX-1.6/NOPB | LM3671LCX-1.6/NOPB | LM3671LCX-1.6/NOPB |
| Product Name | LM3671 2MHz, 600mA Step-Down DC-DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23,USON | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | |||
| Output Voltage | 2.5 to 3.3 volts | 1.6 volts | 1.6 volts | 1.6 to ? volts |