Manufacturer: Texas Instruments
Win Source Part Number: 1199116-LM3674MF-1.8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC 1.2 A SWITCHING REGULATOR, 2600 kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LM3674MF-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 2600 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, 2600 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3674MF-1.8 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 1.8V 600MA SOT23-5
IC REG BUCK 1.8V 600MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1199116-LM3674MF-1.8 | 739-LM3674MF-1.8 | LM3674MF-1.8TR-ND | LM3674MF-1.8 | LM3674MF-1.8 | LM3674MF-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3674MF-1.8 | 1.2 A 2600 kHz SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |