The LM34926 is an integrated secondary-side bias regulator for isolated DC-DC converters, featuring a 7.5-V to 100-V input range and integrated 300-mA high-side and low-side switches. It operates with constant on-time control, eliminating the need for loop compensation and enabling fast transient response. The device supports adjustable output voltage down to 1.225 V with a 2% precision feedback reference and can operate at frequencies up to 1 MHz. It includes programmable undervoltage lockout, thermal shutdown, and remote shutdown. The LM34926SD/NOPB variant is packaged in an 8-pin WSON with a body size of 4.00 mm × 4.00 mm and operates over a junction temperature range of -40°C to 125°C.
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 809467-LM34926SD/NOP
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 7.5V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 100V
Maximum Output Voltage: 100V
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LM34926
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON -40 to 125 Product overview: LM34926SD/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 300mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34926SD/NOPB can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 300MA DL 8WSON
IC REG BUCK ADJ 300MA DL 8WSON
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 300MA 8WSON
IC REG BUCK SYNC ADJ 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM34926SD/NOPB | 809467-LM34926SD/NOPB | 296-40189-2-ND | 739-LM34926SD/NOPB | LM34926SD/NOPB | LM34926SD/NOPB | LM34926SD/NOPB | LM34926SD/NOPB | 815-LM34926SD/NOPB |
| Product Name | LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34926SD/NOPB | Voltage Regulators - DC DC Switching Regulators | Isolated 100V 300mA Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK SYNC ADJ 8WSON |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 100 volts | 1.23 to 100 volts | 1.23 volts | 1.23 volts | 1.23 to 100 volts | 1.23 volts | 1.23 volts |