Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-WFBGA, DSBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM34930TL/NOPB-NS |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-WFBGA, DSBGA |
| Life Cycle Stage | Active |
| Output Voltage | 2.5 to 33 volts |