3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 6-USON
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFDFN
IC REG BUCK 1.2V 600MA 6LLP
IC REG BUCK 1.2V 600MA 6USON
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3677LE-1.2/NOPB | LM3677LE-1.2/NOPB | LM3677LE-1.2/NOPB | LM3677LE-1.2/NOPB |
| Product Name | LM3677 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,USON | Other; 6-UFDFN | ||
| Special Features | Enable,Light Load Efficiency | |||
| Output Voltage | 1.2 to 3.3 volts | 1.2 to ? volts | 1.2 volts |