Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Manufacturer: National Semiconductor
Win Source Part Number: 1317794-LM3671LC-1.8
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 6-USON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: TEXNSCLM3671LC-1.8,2
Base Product Number: LM3671
RoHS Status: ROHS3 Compliant
1.15A SWITCHING REGULATOR, 2600kHz SWITCHING FREQ-MAX, DSO6, 2 X 2 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, LLP-6 Product overview: LM3671LC-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 2600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 2600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671LC-1.8 can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max
IC REG BUCK 1.8V 600MA 6USON
IC REG BUCK 1.8V 600MA 6USON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671LC-1.8-ND | 1317794-LM3671LC-1.8 | 739-LM3671LC-1.8 | LM3671LC-1.8 | LM3671LC-1.8 | LM3671LC-1.8 | LM3671LC-1.8 | LM3671LC-1.8 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | 1.15A 2600kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; SOLCC6 | Other; 6-UFDFN | Other; 6-UFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts |