Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PBGA5
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 600mA 5-WFBGA, DSBGA
SWITCHING REG, VOLTAGE-MODE, 1.1
| Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671TL-1.875 | LM3671TL-1.875 | LM3671TL-1.875 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA5 | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA |
| Life Cycle Stage | Obsolete | Active | |
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Output Voltage | 1.88 to ? volts | 1.88 volts | |
| IOUT | 0.6000 amps | 0.6000 amps |