Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM3671LC-1.3

Description
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM3671LC-1.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671LC-1.3-ND
Voltage Regulators - DC DC Switching Regulators LM3671LC-1.3-ND
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN

Buy Now Datasheet
Singapore, Singapore
1.15A 2600kHz Voltage Regulator IC
739-LM3671LC-1.3
1.15A 2600kHz Voltage Regulator IC 739-LM3671LC-1.3
1.15A SWITCHING REGULATOR, 2600kHz SWITCHING FREQ-MAX, DSO6, 2 X 2 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, LLP-6 Product overview: LM3671LC-1.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 2600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 2600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671LC-1.3 can be used for catalog matching and distributor lookup.

1.15A SWITCHING REGULATOR, 2600kHz SWITCHING FREQ-MAX, DSO6, 2 X 2 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, LLP-6 Product overview: LM3671LC-1.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 2600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 2600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671LC-1.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671LC-1.3 - 877368-LM3671LC-1.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671LC-1.3
877368-LM3671LC-1.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671LC-1.3 877368-LM3671LC-1.3
Manufacturer: Texas Instruments Win Source Part Number: 877368-LM3671LC-1.3 Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Family Name: LM3671 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877368-LM3671LC-1.3
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: LM3671
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671LC-1.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671LC-1.3
Voltage Regulators - DC DC Switching Regulators LM3671LC-1.3
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671LC-1.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671LC-1.3
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671LC-1.3
IC REG BUCK 1.3V 600MA 6USON

IC REG BUCK 1.3V 600MA 6USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671LC-1.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671LC-1.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671LC-1.3
IC REG BUCK 1.3V 600MA 6USON

IC REG BUCK 1.3V 600MA 6USON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671LC-1.3-ND 739-LM3671LC-1.3 877368-LM3671LC-1.3 LM3671LC-1.3 LM3671LC-1.3 LM3671LC-1.3
Product Name Voltage Regulators - DC DC Switching Regulators 1.15A 2600kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671LC-1.3 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Other; Reel - TR Other; 6-UFDFN
Special Features Synchronous Rectification
Output Voltage 1.3 volts 1.3 to ? volts 1.3 volts
Unlock Full Specs
to access all available technical data