Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
15V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO3, PLASTIC, SOT-23, SOP-3 Product overview: LM3480IM3-15 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-15 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198897-LM3480IM3-15
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Family Name: LM3480
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): LT1020ISW#TRPBF; LT1020CN#TR; LT1020CS#PBF; LT1020MJ#PBF;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LM3480
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 15V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 1.2V at 100mA
Current - Quiescent (Iq): 2mA
IC REG LINEAR 15V 100MA SOT23-3
IC REG LINEAR 15V 100MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM3480IM3-15-ND | 776-LM3480IM3-15 | 1198897-LM3480IM3-15 | LM3480IM3-15 | LM3480IM3-15 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 1.2V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-15 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout; Quasi-LDO | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |