Regulating Pulse Width Modulator 16-PDIP 0 to 80
Manufacturer: Texas Instruments
Win Source Part Number: 122188-LM3524DN/NOPB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR BUCK/BOOST 16DIP
Switching Controllers Regulating Pulse Width Modulator
IC REG CTRLR BUCK/BOOST 16DIP
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3524DN/NOPB | 122188-LM3524DN/NOPB | LM3524DN/NOPB-ND | LM3524DN/NOPB | LM3524DN/NOPB | LM3524DN/NOPB | LM3524DN/NOPB |
| Product Name | LM3524D Regulating Pulse Width Modulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DN/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost | Buck | ||||
| Package Type | Other; PDIP,SOIC | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| IOUT | 0.2000 amps | ||||||
| VIN | 5 to 40 volts | 8 to 40 volts | 8 to 40 volts | ||||
| fsw | 550 kHz |