Emulated Peak Current Mode Buck Controller for Low Output Voltage 16-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BUCK 16TSSOP
IC REG CTRLR BUCK 16TSSOP
IC REG CTRLR BUCK 16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM3495MTCX | LM3495MTCXTR-ND | LM3495MTCX | LM3495MTCX | LM3495MTCX | 815-LM3495MTCX |
| Product Name | LM3495 Emulated Peak Current Mode Buck Controller for Low Output Voltage | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR BUCK 16TSSOP |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | |
| Special Features | Enable,Frequency Synchronization,Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Tracking | |||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | ||||
| IOUT | 10 amps | 10 amps |