7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1198932-LM34925SD/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adj to 1MHz
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: LM34925
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LLP-EP (4x4)
Output Voltage MAX: 100V
Input Voltage MIN: 7.5V
Voltage Input MAX: 100V
Alternative Parts (Cross-Reference): LM34925MR/NOPB; LM34925MRX/NOPB;
Introduction Date: December 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON -40 to 125 Product overview: LM34925SD/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34925SD/NOPB can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 100MA DL 8LLP
IC REG BUCK ADJ 100MA 8WSON
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BCK ISO ADJ 0.1A DL 8WSON
Switching Voltage Regulators 100V Intg Secondary Side Bias Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34925SD/NOPB | 1198932-LM34925SD/NOPB | 739-LM34925SD/NOPB | 296-51264-2-ND | LM34925SD/NOPB | LM34925SD/NOPB | LM34925SD/NOPB | 815-LM34925SD/NOPB | LM34925SD/NOPB |
| Product Name | LM34925 7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34925SD/NOPB | Isolated 100V 100mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BCK ISO ADJ 0.1A DL 8WSON | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 1.23 volts | 100 volts | 1.23 to 100 volts | 1.23 volts | 1.23 to 100 volts |