Texas Instruments LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-ADJ/NOPB

Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote
Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3671MF-ADJ/NOPB is a 2-MHz, 600-mA step-down DC-DC converter in a 5-pin SOT-23 package with dimensions of 2.90 mm × 1.60 mm (nominal). It operates from a single Li-Ion cell with an input voltage range of 2.7 V to 5.5 V and provides an adjustable output voltage from 1.1 V to 3.3 V. The device features automatic PWM-PFM mode switching, 16-µA typical quiescent current, and 0.01-µA shutdown current. Internal synchronous rectification and soft start are included. It supports thermal and current overload protection and requires only three external surface-mount components. The operating junction temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LM3671MF-ADJ/NOPB is a 2-MHz, 600-mA step-down DC-DC converter in a 5-pin SOT-23 package with dimensions of 2.90 mm × 1.60 mm (nominal). It operates from a single Li-Ion cell with an input voltage range of 2.7 V to 5.5 V and provides an adjustable output voltage from 1.1 V to 3.3 V. The device features automatic PWM-PFM mode switching, 16-µA typical quiescent current, and 0.01-µA shutdown current. Internal synchronous rectification and soft start are included. It supports thermal and current overload protection and requires only three external surface-mount components. The operating junction temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3671 2MHz, 600mA Step-Down DC-DC Converter - LM3671MF-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter
LM3671MF-ADJ/NOPB
LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-ADJ/NOPB
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

Buy Now Datasheet
Switching Regulators - 5379547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5379547P
Switching Regulators 5379547P
Texas Instruments LM3671MF-ADJ/NOPB

Texas Instruments LM3671MF-ADJ/NOPB

Supplier's Site
Switching Regulators - 5379547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5379547
Switching Regulators 5379547
Texas Instruments LM3671MF-ADJ/NOPB

Texas Instruments LM3671MF-ADJ/NOPB

Supplier's Site
Switching Regulators - 1624721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1624721
Switching Regulators 1624721
Texas Instruments LM3671MF-ADJ/NOPB

Texas Instruments LM3671MF-ADJ/NOPB

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPBTR-ND
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPBDKR-ND
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPBCT-ND
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-ADJ/NOPB - 019180-LM3671MF-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-ADJ/NOPB
019180-LM3671MF-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-ADJ/NOPB 019180-LM3671MF-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019180-LM3671MF-ADJ/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.1V Maximum Output Voltage: 3.3V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019180-LM3671MF-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3671MF-ADJ/NOPB
Switching Voltage Regulators LM3671MF-ADJ/NOPB
Switching Voltage Regulators 2MHZ,600MA STEP-DOWN DC-DC CONVERTER

Switching Voltage Regulators 2MHZ,600MA STEP-DOWN DC-DC CONVERTER

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPB
IC REG BUCK ADJ 600MA SOT23-5

IC REG BUCK ADJ 600MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPB
IC REG BUCK ADJ 600MA SOT23-5

IC REG BUCK ADJ 600MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3671MF-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-ADJ/NOPB
IC REG BUCK ADJ 600MA SOT23-5

IC REG BUCK ADJ 600MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671MF-ADJ/NOPB 5379547P 5379547 LM3671MF-ADJ/NOPBTR-ND 019180-LM3671MF-ADJ/NOPB LM3671MF-ADJ/NOPB LM3671MF-ADJ/NOPB LM3671MF-ADJ/NOPB LM3671MF-ADJ/NOPB LM3671MF-ADJ/NOPB
Product Name LM3671 2MHz, 600mA Step-Down DC-DC Converter Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-ADJ/NOPB Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DSBGA,SOT-23,USON SOT23; Other; Sot-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 3.3 volts 1.1 to 3.3 volts 1.1 volts 1.1 to 3.3 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data