Texas Instruments LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3-15/NOPB

Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote
Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3480IM3-15/NOPB is a 100-mA, quasi-low-dropout linear voltage regulator with a fixed 15-V output, packaged in a 3-lead SOT-23 measuring 2.92 mm by 1.30 mm. It operates with an input voltage up to 30 V and ensures a maximum dropout voltage of 1.2 V at full load. The device maintains a ±5% output voltage tolerance over the full load and temperature ranges, with a junction temperature operating range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LM3480IM3-15/NOPB is a 100-mA, quasi-low-dropout linear voltage regulator with a fixed 15-V output, packaged in a 3-lead SOT-23 measuring 2.92 mm by 1.30 mm. It operates with an input voltage up to 30 V and ensures a maximum dropout voltage of 1.2 V at full load. The device maintains a ±5% output voltage tolerance over the full load and temperature ranges, with a junction temperature operating range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator - LM3480IM3-15/NOPB - Texas Instruments
Dallas, TX, United States
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator
LM3480IM3-15/NOPB
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3-15/NOPB
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-15/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-15/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-15/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-15/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-15/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-15/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-15/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-15/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-15/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
15V 100mA 30V SOT-23 LDO Voltage Regulator IC
776-LM3480IM3-15/NOPB
15V 100mA 30V SOT-23 LDO Voltage Regulator IC 776-LM3480IM3-15/NOPB
15V LDO Regulator, 100mA, 30V In, SOT-23, -40 to 125C Product overview: LM3480IM3-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-15/NOP B can be used for catalog matching and distributor lookup.

15V LDO Regulator, 100mA, 30V In, SOT-23, -40 to 125C Product overview: LM3480IM3-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM3480IM3-15/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1.2V Dropout, BIPolar, PDSO3

Fixed Positive LDO Regulator, 15V, 1.2V Dropout, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-15/NOPB - 108115-LM3480IM3-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-15/NOPB
108115-LM3480IM3-15/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-15/NOPB 108115-LM3480IM3-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108115-LM3480IM3-15/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.9V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 2mA Control Protection Features: Over Circuit, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108115-LM3480IM3-15/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 1.2V @ 100mA
Operating Supply Current: 2mA
Control Protection Features: Over Circuit, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM3480IM3-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM3480IM3-15/NOPB
PMIC - Voltage Regulators - Linear LM3480IM3-15/NOPB
IC REG LINEAR 15V 100MA SOT23-3

IC REG LINEAR 15V 100MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM3480IM3-15/NOPB
LDO Voltage Regulators LM3480IM3-15/NOPB
LDO Voltage Regulators 100mA Quasi LDO Linear Vtg Reg

LDO Voltage Regulators 100mA Quasi LDO Linear Vtg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-15/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-15/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-15/NOPB
IC REG LINEAR 15V 100MA SOT23-3

IC REG LINEAR 15V 100MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM3480IM3-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM3480IM3-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM3480IM3-15/NOPB
IC REG LINEAR 15V 100MA SOT23-3

IC REG LINEAR 15V 100MA SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM3480IM3-15/NOPB LM3480IM3-15/NOPBDKR-ND 776-LM3480IM3-15/NOPB LM3480IM3-15/NOPB 108115-LM3480IM3-15/NOPB LM3480IM3-15/NOPB LM3480IM3-15/NOPB LM3480IM3-15/NOPB LM3480IM3-15/NOPB
Product Name LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 15V 100mA 30V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-15/NOPB PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Quasi-LDO Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 3.3 to 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24167RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details