2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 121936-LM3671MF-1.87
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.875V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 600mA SC-74A, SOT-753
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5
IC REG BUCK 1.875V 600MA SOT23-5
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -40 to 85
IC REG BUCK 1.875V 600MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 600mA SC-74A, SOT-753
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671MF-1.875/NOPB | 121936-LM3671MF-1.875/NOPB | LM3671MF-1.875/NOPBCT-ND | LM3671MF-1.875/NOPB | LM3671MF-1.875/NOPB | LM3671MF-1.875/NOPB | LM3671MF-1.875/NOPB | LM3671MF-1.875/NOPB |
| Product Name | LM3671 2MHz, 600mA Step-Down DC-DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.875/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,SOT-23,USON | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 3.3 volts | 1.88 volts | 1.88 volts | 1.88 volts | 1.88 to ? volts |