40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 877340-LM3488QMM/NOP
Series: Automotive, AEC-Q100
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM3488
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3488QMMCT, LM3488QMM/NOPBCT, LM3488QMMDKR-ND, LM3488QMM/NOPBTR, LM3488QMM/NOPBDKR, LM3488QMMNOPB, LM3488QMMDKR, LM3488QMMTR, LM3488QMMTR-ND, *LM3488QMM/NOPB, LM3488QMMCT-ND
Switching Controllers 40V Wide Vin low-side N-channel controller for switching Regulators with 5-A shutdown current 8-VSSOP -40 to 125
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3488QMM/NOPB | LM3488QMM/NOPBCT-ND | 877340-LM3488QMM/NOPB | LM3488QMM/NOPB | LM3488QMM/NOPB | LM3488QMM/NOPB | LM3488QMM/NOPB | LM3488QMM/NOPB |
| Product Name | LM3488Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3488QMM/NOPB | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Buck; Boost | |||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Reel - TR | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Enable, Frequency Control | ||||||
| Output Voltage | 1.26 to ? volts | |||||||
| IOUT | 1 amps |