Texas Instruments LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3-12

Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote
Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3480IM3-12 is a 100-mA linear voltage regulator in a 3-lead SOT-23 package measuring 2.92 mm by 1.30 mm, designed for applications requiring a compact 12-V output. It operates with an input voltage up to 30 V and maintains a maximum dropout voltage of 1.2 V at full load. The device ensures an output voltage tolerance of ±5% over the full load and temperature range, and supports junction temperatures from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LM3480IM3-12 is a 100-mA linear voltage regulator in a 3-lead SOT-23 package measuring 2.92 mm by 1.30 mm, designed for applications requiring a compact 12-V output. It operates with an input voltage up to 30 V and maintains a maximum dropout voltage of 1.2 V at full load. The device ensures an output voltage tolerance of ±5% over the full load and temperature range, and supports junction temperatures from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator - LM3480IM3-12 - Texas Instruments
Dallas, TX, United States
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator
LM3480IM3-12
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3-12
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-12 - 092618-LM3480IM3-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-12
092618-LM3480IM3-12
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-12 092618-LM3480IM3-12
Manufacturer: Texas Instruments Win Source Part Number: 092618-LM3480IM3-12 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.9V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 2mA Control Protection Features: Over Circuit, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 092618-LM3480IM3-12
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.2V @ 100mA
Operating Supply Current: 2mA
Control Protection Features: Over Circuit, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM3480IM3-12DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM3480IM3-12DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM3480IM3-12DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM3480IM3-12CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM3480IM3-12CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM3480IM3-12CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM3480IM3-12TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM3480IM3-12TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM3480IM3-12TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
 - LM3480IM3-12 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 12V, 1.2V Dropout, BIPolar, PDSO3

Fixed Positive LDO Regulator, 12V, 1.2V Dropout, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LM3480IM3-12
SOT-23 Voltage Regulator IC 776-LM3480IM3-12
100-mA, 30-V, low-dropout voltage regulator 3-SOT-23 -40 to 125 Product overview: LM3480IM3-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-12 can be used for catalog matching and distributor lookup.

100-mA, 30-V, low-dropout voltage regulator 3-SOT-23 -40 to 125 Product overview: LM3480IM3-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM3480IM3-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM3480IM3-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM3480IM3-12
IC REG LINEAR 12V 100MA SOT23-3

IC REG LINEAR 12V 100MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM3480IM3-12
LDO Voltage Regulators LM3480IM3-12
LDO Voltage Regulators 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

LDO Voltage Regulators 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM3480IM3-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM3480IM3-12
PMIC - Voltage Regulators - Linear LM3480IM3-12
IC REG LINEAR 12V 100MA SOT23-3

IC REG LINEAR 12V 100MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM3480IM3-12 092618-LM3480IM3-12 296-LM3480IM3-12DKR-ND LM3480IM3-12 776-LM3480IM3-12 LM3480IM3-12 LM3480IM3-12 LM3480IM3-12
Product Name LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-12 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Quasi-LDO Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 3.3 to 15 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data