Buck Switching Regulator IC Positive Fixed 1.375V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.375V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 1.375V 600MA SOT23-5
IC REG BUCK 1.375V 600MA SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671MFX-1.375-ND | LM3671MFX-1.375 | LM3671MFX-1.375 | LM3671MFX-1.375 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.38 volts | 1.38 to ? volts | 1.38 volts |