Texas Instruments LM350-N 3-Amp Adjustable Regulator LM350T/NOPB

Description
3-Amp Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3-Amp Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM350-N 3-Amp Adjustable Regulator - LM350T/NOPB - Texas Instruments
Dallas, TX, United States
LM350-N 3-Amp Adjustable Regulator
LM350T/NOPB
LM350-N 3-Amp Adjustable Regulator LM350T/NOPB
3-Amp Adjustable Regulator 3-TO-220 0 to 125

3-Amp Adjustable Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM350T/NOPB - 082729-LM350T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM350T/NOPB
082729-LM350T/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM350T/NOPB 082729-LM350T/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 082729-LM350T/NOPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 86dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 33V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082729-LM350T/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.25 V to 33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 86dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 33V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM350TNS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM350TNS/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM350TNS/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3

Buy Now Datasheet
Singapore, Singapore
3A 35V 33V TO-220 LDO Voltage Regulator IC
776-LM350T/NOPB
3A 35V 33V TO-220 LDO Voltage Regulator IC 776-LM350T/NOPB
3A Adj LDO, 35V In, 33V Out, TO-220 Product overview: LM350T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 35V, 33V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 35V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM350T/NOPB can be used for catalog matching and distributor lookup.

3A Adj LDO, 35V In, 33V Out, TO-220 Product overview: LM350T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 35V, 33V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 35V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM350T/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 5359408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5359408
Voltage Regulators 5359408
Voltage regulator,LM350T TO220

Voltage regulator,LM350T TO220

Supplier's Site
Voltage Regulators - 1025710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025710
Voltage Regulators 1025710
Voltage regulator,LM350T TO220

Voltage regulator,LM350T TO220

Supplier's Site
Voltage Regulators - 5359408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5359408P
Voltage Regulators 5359408P
Voltage regulator,LM350T TO220

Voltage regulator,LM350T TO220

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM350T/NOPB
Linear Voltage Regulators LM350T/NOPB
Linear Voltage Regulators 3-AMP ADJ REG

Linear Voltage Regulators 3-AMP ADJ REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM350T/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM350T/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM350T/NOPB
IC REG LINEAR POS ADJ 3A TO220-3

IC REG LINEAR POS ADJ 3A TO220-3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM350T/NOPB
PMIC - Voltage Regulators - Linear LM350T/NOPB
IC REG LINEAR POS ADJ 3A TO220-3

IC REG LINEAR POS ADJ 3A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM350T/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM350T/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM350T/NOPB
IC REG LINEAR POS ADJ 3A TO220-3

IC REG LINEAR POS ADJ 3A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM350T/NOPB 082729-LM350T/NOPB LM350TNS/NOPB-ND 776-LM350T/NOPB 5359408 5359408P LM350T/NOPB LM350T/NOPB LM350T/NOPB LM350T/NOPB
Product Name LM350-N 3-Amp Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM350T/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A 35V 33V TO-220 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; TO-220,TO-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; To-220 TO-220; Other; TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4.2 to 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25890RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details