Texas Instruments Dual 2.05A 2500kHz Voltage Regulator IC LM3668SDX-2833

Description
2.05A DUAL SWITCHING CONTROLLER, 2500kHz SWITCHING FREQ-MAX, PDSO12, LLP-12 Product overview: LM3668SDX-2833 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.05A, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.05A, 2500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3668SDX-2833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.05A DUAL SWITCHING CONTROLLER, 2500kHz SWITCHING FREQ-MAX, PDSO12, LLP-12 Product overview: LM3668SDX-2833 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.05A, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.05A, 2500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3668SDX-2833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.05A 2500kHz Voltage Regulator IC
739-LM3668SDX-2833
Dual 2.05A 2500kHz Voltage Regulator IC 739-LM3668SDX-2833
2.05A DUAL SWITCHING CONTROLLER, 2500kHz SWITCHING FREQ-MAX, PDSO12, LLP-12 Product overview: LM3668SDX-2833 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.05A, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.05A, 2500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3668SDX-2833 can be used for catalog matching and distributor lookup.

2.05A DUAL SWITCHING CONTROLLER, 2500kHz SWITCHING FREQ-MAX, PDSO12, LLP-12 Product overview: LM3668SDX-2833 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.05A, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.05A, 2500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3668SDX-2833 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3668SDX-2833 - 082741-LM3668SDX-2833 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3668SDX-2833
082741-LM3668SDX-2833
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3668SDX-2833 082741-LM3668SDX-2833
Manufacturer: Texas Instruments Win Source Part Number: 082741-LM3668SDX-283 3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck-Boost Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WSON (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Power Management, Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082741-LM3668SDX-2833
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck-Boost
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Portable Devices, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3668SDX-2833 082741-LM3668SDX-2833
Product Name Dual 2.05A 2500kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3668SDX-2833
IOUT 1 amps 1 amps
VIN 5.5 volts 5.5 volts
Efficiency 95 %
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck-Boost
Unlock Full Specs
to access all available technical data