The LM3488 is a high-efficiency low-side N-FET controller for boost, SEPIC, and flyback DC-DC converters, featuring a 1A peak current push-pull driver, current mode operation, and adjustable switching frequency from 100kHz to 1MHz. It operates from a 2.97V to 40V supply, includes thermal shutdown and undervoltage lockout with hysteresis, and reduces shutdown current to 5µA. The device is packaged in an 8-lead VSSOP (DGK) measuring 3mm × 4.9mm, and operates over a junction temperature range of -40°C to 125°C. The LM3488MMX/NOPB variant is RoHS compliant with a lead finish of NIPDAUAG or SN and has a moisture sensitivity level of 1.
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 122939-LM3488MMX/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.97 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOP 8VSSOP
Switching Controllers Hi Eff Lo-Side N-CH Cntlr
IC REG CTRLR MULT TOP 8VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR MULT TOP 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3488MMX/NOPB | 296-35417-1-ND | 122939-LM3488MMX/NOPB | LM3488MMX/NOPB | LM3488MMX/NOPB | LM3488MMX/NOPB | LM3488MMX/NOPB | LM3488MMX/NOPB |
| Product Name | LM3488 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3488MMX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | Buck; Boost | ||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | |||||
| Output Voltage | 1.26 to ? volts | |||||||
| IOUT | 1 amps |