Hysteretic PFET Buck Controller 5-SOT-23 -40 to 125
Switching Regulator, Current-mode, 1A, 2000kHz Switching Freq-Max, PDSO5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Switching Controllers HYSTERETIC PFET BUCK CONTROLLER
IC REG CTRLR BUCK SOT23-5
IC REG CTRLR BUCK SOT23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3475MF/NOPB | LM3475MF/NOPB | LM3475MF/NOPBCT-ND | LM3475MF/NOPB | LM3475MF/NOPB | LM3475MF/NOPB | LM3475MF/NOPB |
| Product Name | LM3475 Hysteretic PFET Buck Controller | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Enable,Light Load Efficiency | Enable | |||||
| Output Voltage | 0.8000 to 10 volts | ||||||
| IOUT | 5 amps |