Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator with Logic-Controlled ON/OFF 5-SOT-23 -40 to 125 Product overview: LM3490IM5X-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3490IM5X-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 5V 100MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-36268-2-ND | 776-LM3490IM5X-5.0 | LM3490IM5X-5.0 | LM3490IM5X-5.0 | LM3490IM5X-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Special Features | Short Circuit | Enable |