The LM3670 is a miniature step-down DC-DC converter designed for ultralow voltage circuits, operating from a single Li-Ion cell or three-cell NiMH/NiCd batteries. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with a fixed output voltage of 3.3 V for this variant. The device supports an input voltage range of 2.5 V to 5.5 V, delivers up to 350 mA load current, and operates at a fixed switching frequency of 1 MHz (typical). It features automatic PWM and PFM mode switching, internal synchronous rectification for high efficiency, and a typical quiescent current of 15 µA. Shutdown current is 0.1 µA (typical), and it requires only three external surface-mount components. The operating temperature range is -40 °C to 85 °C.
Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA SC-74A, SOT-753
IC REG BUCK 3.3V 350MA SOT23-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA SC-74A, SOT-753
IC REG BUCK 3.3V 350MA SOT23-5
IC REG BUCK 3.3V 350MA SOT23-5
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MF-3.3 | LM3670MF-3.3TR-ND | LM3670MF-3.3 | LM3670MF-3.3 | LM3670MF-3.3 | LM3670MF-3.3 | LM3670MF-3.3 |
| Product Name | LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts |