The LM350AT/NOPB is a 3-amp adjustable positive voltage regulator in a TO-220 plastic package, capable of delivering output voltages from 1.2V to 33V with an operating temperature range of -40°C to +125°C. It features guaranteed 3A output current, internal thermal and short-circuit protection, and a maximum line regulation of 0.01%/V and load regulation of 0.3%. The device requires only two external resistors to set the output voltage and offers 86 dB ripple rejection with a 10μF capacitor on the adjustment pin. The TO-220 package has a junction-to-ambient thermal resistance of 50°C/W without a heatsink.
3-Amp Adjustable Regulator 3-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053879-LM350AT/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 86dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 33V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PSFM3
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PSFM3
3A Adj. LDO, 35V In, 1.25-33V Out, 1% Acc, TO-220 Product overview: LM350AT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 35V, 33V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 35V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM350AT/NOPB can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A TO220-3
Linear Voltage Regulators 3-AMP ADJ REG
IC REG LINEAR POS ADJ 3A TO220-3
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM350AT/NOPB | 1053879-LM350AT/NOPB | LM350AT/NOPB-ND | LM350AT/NOPB | 776-LM350AT/NOPB | LM350AT/NOPB | LM350AT/NOPB | LM350AT/NOPB |
| Product Name | LM350A 3-Amp Adjustable Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM350AT/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 35V 33V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4.2 to 35 volts | 35 volts | 35 volts | 35 volts |