The LM3670 is a miniature step-down DC-DC converter designed for powering ultralow voltage circuits from a single Li-Ion cell or three-cell NiMH/NiCd battery. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. The device operates with an input voltage range of 2.5 V to 5.5 V and provides a fixed output voltage of 1.8 V. It delivers up to 350 mA load current with a typical switching frequency of 1 MHz, and features automatic PWM and PFM mode switching for efficiency across load conditions. Quiescent current is 15 µA typical in light load mode and 0.1 µA in shutdown. Internal synchronous rectification and soft start are included, requiring only three external surface-mount components. The operating temperature range is -40 °C to 85 °C.
Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
IC REG BUCK 1.8V 350MA SOT23-5
IC REG BUCK 1.8V 350MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MF-1.8 | LM3670MF-1.8-ND | LM3670MF-1.8 | LM3670MF-1.8 | LM3670MF-1.8 | LM3670MF-1.8 |
| Product Name | LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts |