Buck, Buck-Boost Regulator Positive or Negative Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 10-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM3487QMMX/E7002122 |
| Product Name | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |
| Life Cycle Stage | Active |
| VIN | 2.97 to 35 volts |