Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34919TLX LM34919TLX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198931-LM34919TLX Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LT3502EMS#TRPBF; LM34919BQTL; LM34919BQTLX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198931-LM34919TLX Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LT3502EMS#TRPBF; LM34919BQTL; LM34919BQTLX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34919TLX - 1198931-LM34919TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34919TLX
1198931-LM34919TLX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34919TLX 1198931-LM34919TLX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198931-LM34919TLX Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LT3502EMS#TRPBF; LM34919BQTL; LM34919BQTLX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198931-LM34919TLX
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LT3502EMS#TRPBF; LM34919BQTL; LM34919BQTLX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1198931-LM34919TLX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34919TLX
Configuration / Function Buck
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Voltage Regulator IC - 739-LM21215AMH-1 - ERSAELECTRONICS PTE. LTD.
Specs
VIN 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers
Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details