2.3x2mm, 8-33V, 1.25A, Constant On-Time Non-Synchronous Buck Regulator w/ Intelligent Current Limit 12-DSBGA -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 12-WFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 133357-LM34917ATL/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 2.3x2mm, 8-33V, 1.25A, Constant On-Time Non-Synchronous Buck Regulator w/ Intelligent Current Limit 12-DSBGA -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 12-WFBGA
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 12-WFBGA
IC REG BUCK ADJ 1.25A 12USMD
IC REG BUCK ADJ 1.25A 12DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34917ATL/NOPB | LM34917ATL/NOPBTR-ND | 133357-LM34917ATL/NOPB | LM34917ATL/NOPB | LM34917ATL/NOPB | LM34917ATL/NOPB | LM34917ATL/NOPB |
| Product Name | LM34917A 2.3x2mm, 8-33V, 1.25A, Constant On-Time Non-Synchronous Buck Regulator w/ Intelligent Current Limit | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34917ATL/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DSBGA | Other; 12-WFBGA | Other; 12-DSBGA | Other; 12-WFBGA | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 30 volts | 2.5 to 30 volts | 2.5 volts | 2.5 to 30 volts | 2.5 volts |