Texas Instruments LM3673 2MHz, 350mA Step-Down DC-DC Converter LM3673TLX-1.8/NOPB

Description
2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Request a Quote
Description
2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3673 is a 2-MHz, 350-mA step-down DC-DC converter optimized for powering low-voltage circuits from a single Li-Ion battery or 2.7-V to 5.5-V input rail. It is available in a 5-pin DSBGA package measuring 1.413 mm × 1.083 mm, with fixed output voltage options including 1.8 V. The device features automatic PWM/PFM mode switching, internal synchronous rectification, 16-µA typical quiescent current, and 0.01-µA shutdown current. It includes internal soft start, current overload protection, and thermal shutdown. Only three external surface-mount components- one inductor and two ceramic capacitors-are required. Operating temperature range is -30°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LM3673 is a 2-MHz, 350-mA step-down DC-DC converter optimized for powering low-voltage circuits from a single Li-Ion battery or 2.7-V to 5.5-V input rail. It is available in a 5-pin DSBGA package measuring 1.413 mm × 1.083 mm, with fixed output voltage options including 1.8 V. The device features automatic PWM/PFM mode switching, internal synchronous rectification, 16-µA typical quiescent current, and 0.01-µA shutdown current. It includes internal soft start, current overload protection, and thermal shutdown. Only three external surface-mount components- one inductor and two ceramic capacitors-are required. Operating temperature range is -30°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3673 2MHz, 350mA Step-Down DC-DC Converter - LM3673TLX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LM3673 2MHz, 350mA Step-Down DC-DC Converter
LM3673TLX-1.8/NOPB
LM3673 2MHz, 350mA Step-Down DC-DC Converter LM3673TLX-1.8/NOPB
2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-1.8/NOPB - 1053957-LM3673TLX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-1.8/NOPB
1053957-LM3673TLX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-1.8/NOPB 1053957-LM3673TLX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053957-LM3673TLX-1. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 5-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053957-LM3673TLX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 5-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM3673TLX-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.855A, 2600kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 0.855A, 2600kHz Switching Freq-Max

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3673TLX-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3673TLX-1.8/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM3673TLX-1.8/NOPBCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3673TLX-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3673TLX-1.8/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM3673TLX-1.8/NOPBTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3673TLX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3673TLX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3673TLX-1.8/NOPB
IC REG BUCK 1.8V 350MA 5DSBGA

IC REG BUCK 1.8V 350MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3673TLX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3673TLX-1.8/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3673TLX-1.8/NOPB
IC REG BUCK 1.8V 350MA 5DSBGA

IC REG BUCK 1.8V 350MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3673TLX-1.8/NOPB
Switching Voltage Regulators LM3673TLX-1.8/NOPB
Switching Voltage Regulators 2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Switching Voltage Regulators 2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3673TLX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3673TLX-1.8/NOPB
Voltage Regulators - DC DC Switching Regulators LM3673TLX-1.8/NOPB
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA

Buy Now
IC REG BUCK 1.8V 350MA 5DSBGA - 815-LM3673TLX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.8V 350MA 5DSBGA
815-LM3673TLX-1.8/NOPB
IC REG BUCK 1.8V 350MA 5DSBGA 815-LM3673TLX-1.8/NOPB
IC REG BUCK 1.8V 350MA 5DSBGA

IC REG BUCK 1.8V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number LM3673TLX-1.8/NOPB 1053957-LM3673TLX-1.8/NOPB LM3673TLX-1.8/NOPB LM3673TLX-1.8/NOPBCT-ND LM3673TLX-1.8/NOPB LM3673TLX-1.8/NOPB LM3673TLX-1.8/NOPB LM3673TLX-1.8/NOPB 815-LM3673TLX-1.8/NOPB
Product Name LM3673 2MHz, 350mA Step-Down DC-DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-1.8/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.8V 350MA 5DSBGA
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 5-DSBGA Other; DSBGA5 Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA
Special Features Enable,Light Load Efficiency Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.1 to 3.3 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data