Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
IC REG TRPL BUCK/LDO SYNC 12USMD Product overview: LM3686TLE-AADW/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3686TLE-AADW/N
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 778995-LM3686TLE-AAD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFBGA, DSBGA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 3MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.8V, 600mA
Voltage/Current - Output 2: 1.2V, 350mA
Voltage/Current - Output 3: 2.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LM3686
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
Introduction Date: August 04, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
IC REG TRPL BUCK/LNR SYNC 12USMD
IC REG TRPL BUCK/LNR SYNC 12USMD
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
Switching Voltage Regulators Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
IC REG TRPL BUCK/LNR SYNC 12USMD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM3686TLE-AADW/NOPB | 776-LM3686TLE-AADW/NOPB | 296-LM3686TLE-AADW/NOPBCT-ND | 778995-LM3686TLE-AADW/NOPB | LM3686TLE-AADW/NOPB | LM3686TLE-AADW/NOPB | LM3686TLE-AADW/NOPB | LM3686TLE-AADW/NOPB | LM3686TLE-AADW/NOPB | LM3686TLE-AADW/NOPB |
| Product Name | LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. | Buck LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLE-AADW/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching | |
| Configuration / Function | Buck | |||||||||
| Package Type | Other; DSBGA | Other; 12-WFBGA, DSBGA | Other; 12-WFBGA, DSBGA | Other; DSBGA12 | Other; 12-WFBGA, DSBGA | Other; 12-WFBGA, DSBGA | Other; 12-WFBGA, DSBGA | |||
| Output Voltage | 0.7000 to 3 volts | 2.8 volts | 1.8 volts | |||||||
| IOUT | 0.9000 amps | 0.9000 amps | 0.6000 amps | |||||||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |