Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-WFBGA
Switching Regulator, Current/voltage-mode
Switching Regulator, Current/voltage-mode
IC REG
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-WFBGA
IC REG BUCK ADJUSTABLE 1A 12USMD
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34930TL/NOPBTR-ND | LM34930TL/NOPB | LM34930TL/NOPB | LM34930TL/NOPB | LM34930TL/NOPB | LM34930TL/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-WFBGA | Other; BGA12 | Other; 12-WFBGA | |||
| Output Voltage | 2.5 to 30 volts | 2.5 volts | 2.5 to 30 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |