The LM3671MF-2.8 is a 2-MHz, 600-mA step-down DC-DC converter in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm nominally. It operates from an input voltage range of 2.7 V to 5.5 V and provides a fixed output voltage of 2.8 V. The device features automatic PFM-PWM mode switching, internal synchronous rectification, and a typical quiescent current of 16 µA. It includes internal soft start, current overload protection, and thermal shutdown. The operating ambient temperature range is -40°C to 85°C. Only three external surface-mount components are required for operation.
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA SC-74A, SOT-753
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 2.8V 0.6A SYNC SOT23
IC REG BUCK 2.8V 600MA SOT23-5
IC REG BUCK 2.8V 600MA SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671MF-2.8 | LM3671MF-2.8TR-ND | LM3671MF-2.8 | LM3671MF-2.8 | 815-LM3671MF-2.8 | LM3671MF-2.8 | LM3671MF-2.8 |
| Product Name | LM3671 2MHz, 600mA Step-Down DC-DC Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 2.8V 0.6A SYNC SOT23 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23,USON | Other; SC-74A, SOT-753 | Other; TSOP5/6 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 3.3 volts | 2.8 volts | 2.8 to ? volts | 2.8 volts | 2.8 volts |