Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
Switching Regulator, Voltage-mode, 0.75A, 1300kHz Switching Freq-Max, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 071285-LM3670MF-1.2/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
Switching Voltage Regulators Mini SD DC-DC Cnvtr
IC REG BUCK 1.2V 350MA SOT23-5
IC REG BUCK 1.2V 350MA SOT23-5
IC REG BUCK 1.2V 350MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MF-1.2/NOPB | LM3670MF-1.2/NOPB | 071285-LM3670MF-1.2/NOPB | LM3670MF-1.2/NOPBCT-ND | LM3670MF-1.2/NOPB | LM3670MF-1.2/NOPB | LM3670MF-1.2/NOPB | LM3670MF-1.2/NOPB | LM3670MF-1.2/NOPB |
| Product Name | LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3670MF-1.2/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.7000 to 3.3 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |