The LM3481-Q1 is a high-efficiency low-side N-FET controller for boost, SEPIC, and flyback DC/DC converters, designed for automotive applications. It is housed in a 10-lead VSSOP package measuring 3.00mm × 3.00mm. The device operates from a 2.97V to 48V supply voltage with a switch frequency adjustable from 100kHz to 1MHz and includes an internal 1A peak current driver. It features current mode control, internal soft start, programmable undervoltage lockout with hysteresis, thermal shutdown, and less than 10µA shutdown current. The device is AEC-Q100 qualified for grade 1 temperature range (-40°C to +125°C).
48V Wide Vin Low-Side N-Channel Controller for Switching Regulators 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198902-LM3481QMM/NO
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Control Features: Enable, Frequency Control, Ramp, Soft Start
Supply Voltage: 2.97V ~ 48V
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Duty Cycle (Maximum): 85%
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LM3481
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz ~ 1MHz
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Switching Controllers 48V Wide Vin High-Efficiency Controller for Boost, SEPIC and Flyback DC-DC Converters 10-VSSOP -40 to 125
IC REG CTRLR MULT TOP 10MSOP
IC REG CTRLR MULT TOP 10MSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR MULT TOP 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3481QMM/NOPB | 1198902-LM3481QMM/NOPB | LM3481QMM/NOPBCT-ND | LM3481QMM/NOPB | LM3481QMM/NOPB | LM3481QMM/NOPB | LM3481QMM/NOPB | LM3481QMM/NOPB |
| Product Name | LM3481-Q1 48V Wide Vin Low-Side N-Channel Controller for Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3481QMM/NOPB | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback, SEPIC | Boost | Buck; Boost | ||||
| Package Type | Other; VSSOP | SSOP; Other; 10-TFSOP, 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Enable, Frequency Control, Ramp, Soft Start | Enable, Frequency Control, Ramp, Soft Start | |||||
| Output Voltage | 1.27 to ? volts | |||||||
| IOUT | 1 amps |