Texas Instruments LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-1.6/NOPB

Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet
Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3671 2MHz, 600mA Step-Down DC-DC Converter - LM3671MF-1.6/NOPB - Texas Instruments
Dallas, TX, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter
LM3671MF-1.6/NOPB
LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-1.6/NOPB
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671MF-1.6/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671MF-1.6/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671MF-1.6/NOPBCT-ND
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671MF-1.6/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671MF-1.6/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671MF-1.6/NOPBTR-ND
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.6/NOPB - 137830-LM3671MF-1.6/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.6/NOPB
137830-LM3671MF-1.6/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.6/NOPB 137830-LM3671MF-1.6/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137830-LM3671MF-1.6/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137830-LM3671MF-1.6/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM3671MF-1.6/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
 - LM3671MF-1.6/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
1.15 A 2600 kHz SOT-23 Voltage Regulator IC
739-LM3671MF-1.6/NOPB
1.15 A 2600 kHz SOT-23 Voltage Regulator IC 739-LM3671MF-1.6/NOPB
IC 1.15 A SWITCHING REGULATOR, 2600 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1.20 MM HEIGHT, LEAD FREE, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LM3671MF-1.6/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15 A, 2600 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15 A, 2600 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671MF-1.6/NOP B can be used for catalog matching and distributor lookup.

IC 1.15 A SWITCHING REGULATOR, 2600 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1.20 MM HEIGHT, LEAD FREE, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LM3671MF-1.6/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15 A, 2600 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15 A, 2600 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671MF-1.6/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.6/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.6/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.6/NOPB
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA SC-74A, SOT-753

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3671MF-1.6/NOPB
Switching Voltage Regulators LM3671MF-1.6/NOPB
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -40 to 85

Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.6/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.6/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671MF-1.6/NOPB
IC REG BUCK 1.6V 600MA SOT23-5

IC REG BUCK 1.6V 600MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.6/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.6/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671MF-1.6/NOPB
IC REG BUCK 1.6V 600MA SOT23-5

IC REG BUCK 1.6V 600MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671MF-1.6/NOPB 296-LM3671MF-1.6/NOPBCT-ND 137830-LM3671MF-1.6/NOPB LM3671MF-1.6/NOPB 739-LM3671MF-1.6/NOPB LM3671MF-1.6/NOPB LM3671MF-1.6/NOPB LM3671MF-1.6/NOPB LM3671MF-1.6/NOPB
Product Name LM3671 2MHz, 600mA Step-Down DC-DC Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.6/NOPB 1.15 A 2600 kHz SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23,USON Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 3.3 volts 1.6 volts 1.6 volts 1.6 to ? volts 1.6 volts
Unlock Full Specs
to access all available technical data