High Efficiency High-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK/BCK-BST 8VSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3477MM | LM3477MMTR-ND | LM3477MM | LM3477MM | LM3477MM |
| Product Name | LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck-Boost | |||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable | Enable | |||
| Output Voltage | 1.26 to 31 volts | ||||
| IOUT | 6 amps |