The LM3677LE-1.8/NOPB is a step-down DC-DC converter designed for ultra-low voltage applications, capable of delivering up to 600 mA load current from a single Li-Ion cell battery with an input voltage range of 2.7V to 5.5V. It features a fixed output voltage of 1.8V and operates at a typical switching frequency of 3 MHz, allowing for the use of small surface-mount components. The device includes automatic switching between PWM and PFM modes to optimize efficiency, with a typical quiescent current of 16 µA during light load conditions and a shutdown current of just 0.01 µA. The LM3677LE-1.8/NOPB is available in a compact 5-bump micro SMD package, requiring only three external components for operation. It also incorporates protections against current overload and thermal shutdown, making it suitable for applications in mobile phones, PDAs, and other portable devices.
3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 6-USON -30 to 85
IC 1.375 A SWITCHING CONTROLLER, 3500 kHz SWITCHING FREQ-MAX, PDSO6, 0.50 MM PITCH, LEAD FREE, LLP-6, Switching Regulator or Controller Product overview: LM3677LE-1.8/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.375 A, 3500 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.375 A, 3500 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3677LE-1.8/NOP
IC REG BUCK 1.8V 600MA 6LLP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
IC REG BUCK 1.8V 600MA 6LLP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3677LE-1.8/NOPB | 739-LM3677LE-1.8/NOPB | LM3677LE-1.8/NOPB | LM3677LE-1.8/NOPB | LM3677LE-1.8/NOPB | LM3677LE-1.8/NOPB |
| Product Name | LM3677 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | 1.375 A 3500 kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,USON | Other; 6-UFDFN | Other; 6-UFDFN | |||
| Special Features | Enable,Light Load Efficiency | |||||
| Output Voltage | 1.2 to 3.3 volts | 1.8 to ? volts | 1.8 to ? volts | 1.8 volts |