The LM34925 is an integrated secondary-side bias regulator for isolated DC-DC converters, featuring a 7.5-V to 100-V input range, 100-mA output current capability, and constant-on-time control with no loop compensation required. It is available in an 8-pin WSON package measuring 4.00 mm × 4.00 mm, with operation from -40°C to 125°C and thermal shutdown protection. The device includes integrated high-side and low-side N-Channel MOSFET switches, an adjustable output voltage down to 1.225 V, a precision 2% feedback reference, and programmable undervoltage lockout. It supports adjustable switching frequencies up to 1 MHz and features intelligent peak current limiting.
7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 877344-LM34925SDX/NO
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM34925
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON -40 to 125 Product overview: LM34925SDX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34925SDX/NOPB can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 100MA 8WSON
IC REG BUCK ADJ 100MA DL 8LLP
IC REG BUCK ADJ 100MA DL 8LLP
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Switching Voltage Regulators 100V Intg Secondary Side Bias Reg
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34925SDX/NOPB | 877344-LM34925SDX/NOPB | LM34925SDX/NOPB-ND | 739-LM34925SDX/NOPB | LM34925SDX/NOPB | 815-LM34925SDX/NOPB | LM34925SDX/NOPB | LM34925SDX/NOPB | LM34925SDX/NOPB |
| Product Name | LM34925 7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34925SDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Isolated 100V 100mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 100MA DL 8LLP | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Configuration / Function | Buck | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||||
| Special Features | Synchronous Rectification |