The LM3677 is a 3 MHz, 600 mA step-down DC-DC converter designed for powering ultra-low voltage circuits from a single Li-Ion battery with an input voltage range of 2.7 V to 5.5 V. It features automatic PFM/PWM mode switching, internal synchronous rectification for high efficiency, and a typical quiescent current of 16 µA. The device is available in a 5-bump DSBGA package and requires only three external surface-mount components for a solution size under 20 mm². It includes current overload and thermal shutdown protection, with a junction temperature range of -30°C to +125°C and a junction-to-ambient thermal resistance of 85°C/W.
3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 071291-LM3677TLX-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 5-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.82V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.82V 600MA 5DSBGA
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 5-WFBGA, DSBGA
IC REG BUCK 1.82V 600MA 5DSBGA
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3677TLX-1.82/NOPB | 071291-LM3677TLX-1.82/NOPB | LM3677TLX-1.82/NOPB | LM3677TLX-1.82/NOPB | LM3677TLX-1.82/NOPB |
| Product Name | LM3677 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3677TLX-1.82/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,USON | Other; 5-DSBGA | Other; 5-WFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.2 to 3.3 volts | 1.82 volts | 1.82 to ? volts | 1.82 volts |