2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85
Switching Regulator, Voltage-mode, 1.2A, 2600kHz Switching Freq-Max, PDSO5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SC-74A, SOT-753
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85
IC REG BUCK ADJ 600MA SOT23-5
IC REG BUCK ADJ 600MA SOT23-5
IC REG BUCK ADJ 600MA SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3674MF-ADJ | LM3674MF-ADJ | LM3674MF-ADJTR-ND | LM3674MF-ADJ | LM3674MF-ADJ | LM3674MF-ADJ | 815-LM3674MF-ADJ | LM3674MF-ADJ | LM3674MF-ADJ |
| Product Name | LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 600MA SOT23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Enable | Synchronous Rectification | |||||||
| Output Voltage | 1.1 to 3.3 volts | 1 to 3.3 volts | 1 to 3.3 volts | 1 to 3.3 volts | 3.3 volts | 1 volts |