Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 082742-LM3670MF-1.8/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: LM3670
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): FAN5307S18X_NL; FAN5307S18X; MAX1734EUK18+TG104; MAX1734EUK15;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.8V 350MA SOT23-5
IC REG BUCK 1.8V 350MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA SC-74A, SOT-753
Switching Voltage Regulators Mini SD DC-DC Cnvtr
IC REG BUCK 1.8V 350MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MF-1.8/NOPB | LM3670MF-1.8/NOPBCT-ND | 082742-LM3670MF-1.8/NOPB | LM3670MF-1.8/NOPB | LM3670MF-1.8/NOPB | LM3670MF-1.8/NOPB | LM3670MF-1.8/NOPB | LM3670MF-1.8/NOPB |
| Product Name | LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3670MF-1.8/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |